UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN 65539

Luft- und Raumfahrt - Zylinderschrauben mit Innenvielzahn und MJ-Gewinde, mit verjuengtem Schaft, aus Nickellegierung, Nennzugfestigkeit 1 250 MPa, fuer Temperaturen bis 315 °C/425 °C

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN 65539
July 1, 2011
Luft- und Raumfahrt - Zylinderschrauben mit Innenvielzahn und MJ-Gewinde, mit verjuengtem Schaft, aus Nickellegierung, Nennzugfestigkeit 1 250 MPa, fuer Temperaturen bis 315 °C/425 °C
A description is not available for this item.
August 1, 2008
Aerospace - Cheese head bolts, with internal serration and MJ-thread, reduced shank, nickel alloy, nominal tensile strength 1250 MPa, for temperatures up to 315 °C/425 °C
A description is not available for this item.
February 1, 1985
Aerospace; cheese head bolts, with internal serration and MJ-thread, reduced shank, nickel alloy, nominal tensile strength 1250 MPa, for temperatures up to 315 °C/425 °C
A description is not available for this item.

References

Advertisement