SNV - SN EN 1560
Founding - Designation system for cast iron - Material symbols and material numbers
| Organization: | SNV |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Irons): | 77.080.10 |
scope:
This European Standard establishes a material designation system either by symbols or by numbers for cast iron.
The designation system by symbols is applicable to:
a) standardized cast iron materials (see 2.1);
b) non-standardized cast iron materials (see 2.2).
The designation system by numbers is only applicable to standardized cast iron materials (see 2.1).
NOTE The use of a designation system by symbols does not necessarily imply that the material is standardized.
Document History