CEN - EN 13835

Founding - Austenitic cast irons

active, Most Current
Organization: CEN
Publication Date: 1 January 2012
Status: active
Page Count: 40
ICS Code (Irons): 77.080.10
scope:

This European Standard specifies the grades and corresponding requirements for austenitic cast irons. These requirements are specified in terms of:

- graphite form and metal structure: either flake or spheroidal graphite in an austenitic matrix;

- chemical composition: as given for each of the grades;

- mechanical properties measured on machined test pieces prepared from cast samples.

This standard does not cover technical delivery conditions for iron castings, see EN 1559-1 [1] and EN 1559-3 [2].

Document History

EN 13835
January 1, 2012
Founding - Austenitic cast irons
This European Standard specifies the grades and corresponding requirements for austenitic cast irons. These requirements are specified in terms of: — graphite form and metal structure: either flake...
November 27, 2002
Founding Austenitic cast irons
A description is not available for this item.
November 27, 2002
Founding Austenitic cast irons
A description is not available for this item.

References

Advertisement