JSA - JIS G 5510

Austenitic iron castings

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 January 2012
Status: active
Page Count: 35
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Irons): 77.080.10
scope:

This Standard specifies austenitic iron castings (hereafter referred to as "castings"). This Standard specifies the grades of castings in terms of the following a) to c).

a) Graphite form and matrix structure (including either flake or spheroidal graphite in an austenitic matrix)

b) Chemical composition as given for each of the grades

c) Mechanical properties obtained from separately cast samples

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 2892: 2007 Austenitic cast irons-Classification (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS G 5510
January 20, 2012
Austenitic iron castings
This Standard specifies austenitic iron castings (hereafter referred to as "castings"). This Standard specifies the grades of castings in terms of the following a) to c). a) Graphite form and matrix...
October 20, 1999
Austenitic Iron Castings
A description is not available for this item.
January 1, 1987
Austenitic Iron Castings; Erratum - 1987, Errata - 1996
A description is not available for this item.

References

Advertisement