JSA - JIS G 5505

Compacted vermicular graphite cast irons

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 July 2020
Status: active
Page Count: 57
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Irons): 77.080.10
scope:

This Standard specifies requirements for CV graphite cast irons (hereafter referred to as castings).

NOTE 1 CV stands for "compacted vermicular".

NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 16112:2017 Compacted (vermicular) graphite cast irons-Classification (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 5505
July 20, 2020
Compacted vermicular graphite cast irons
This Standard specifies requirements for CV graphite cast irons (hereafter referred to as castings). NOTE 1 CV stands for “compacted vermicular”. NOTE 2 The International Standard corresponding to...
April 22, 2013
Compacted (vermicular) graphite cast irons
This Standard specifies CV graphite cast irons. NOTE: CV of CV graphite cast irons refers to C and V, which are capital letters of English name, "Compacted (vermicular) graphite cast irons". This...

References

Advertisement