GME 01202 PART 1
Mirrors/General Requirements
| Organization: | GME |
| Publication Date: | 14 June 2011 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This test specification defines the requirements, test conditions and test methods for function, material and load tests for mirrors on motor vehicles. In exceptional cases the mirrors must fulfill the requirements of countries in which they are used in addition to or instead of the requirements listed herein. Further requirements for mirrors are laid down in the parts of these Test Specification.
Part 2: Rearview Mirrors
Part 3: Outside Mirrors
Part 4: Outside Mirrors, Power Operated, Heatable
Part 5: Outside Mirror with Park Position
Part 6: Electrochromic Mirrors
Part 7: Mirror with Memory
Document History