UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 2242

Aerospace series Crimping of electric cables with conductors defined by EN 2083, EN 4434 and EN 2346

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 July 2011
Status: active
Page Count: 9
scope:

This standard specifies the general requirements and procedures to ensure the good quality of crimped connections made with multi-stranded cables with conductor cross-sections ranging from 0,15 mm2 (AWG 26) to 107 mm2 (AWG 0000) and all types of connection components 1).

Electric cables to be used for the tests shall conform to EN 2084, EN 2234, EN 2235, EN 2346 and be stripped according to EN 2812. For conductors see EN 2083, EN 4434 and EN 2346.

1) Barrel, terminal lug, splice.

Document History

ASD-STAN PREN 2242
July 1, 2011
Aerospace series Crimping of electric cables with conductors defined by EN 2083, EN 4434 and EN 2346
This standard specifies the general requirements and procedures to ensure the good quality of crimped connections made with multi-stranded cables with conductor cross-sections ranging from 0,15 mm2...
October 18, 1991
Aerospace Series Control of Tools Used for Crimping of Electric Cables with Conductors Defined by EN 2083 and EN 2346
A description is not available for this item.

References

Advertisement