CEN - EN 2084
Aerospace series - Cables, electrical, general purpose, with conductors in copper or copper alloy - Technical specification
| Organization: | CEN |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables, without jackets, for general purpose with conductors in copper or copper alloy, intended for installation in aircraft circuits.
The insulation of these cables is designed to withstand aircraft voltages at a frequency not exceeding 2 000 Hz. Unless specified by individual product standards the maximum demonstrated a.c. voltage of rating of these cables is 115 V rms (phase to neutral) and 200 V rms (phase to phase).
They are divided into types, the characteristics of which are given in the product standards. Unless otherwise specified in the product standard, the tests defined in this standard apply.
Document History