CEN - EN 4611-002

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 002: General

active, Most Current
Organization: CEN
Publication Date: 1 August 2018
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft operating at temperatures between - 65 °C to 135 °C and 150 °C, dependent upon conductor type. The voltage rating is 600 V rms at sea level. This insulation system has been used in aerospace applications using 115 V ac (phase-to-neutral) 400 Hz and 28 V dc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user.

Document History

EN 4611-002
August 1, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 002: General
This European Standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft operating at temperatures between...
February 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 002: General
This European Standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft operating at temperatures between...

References

Advertisement