BSI - BS EN 4611-008

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 008: BP - Nickel plated copper - Operating temperatures, between –65 °C and 150 °C - Dual extruded wall for open applications with additional protection in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product Standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 29 February 2012
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 4611-008
February 29, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 008: BP - Nickel plated copper - Operating temperatures, between –65 °C and 150 °C - Dual extruded wall for open applications with additional protection in areas of high vibration, cable flexing and fluid contamination - UV laser printable - Product Standard
A description is not available for this item.

References

Advertisement