BSI - BS EN 4611-007

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 007: Nickel plated copper - Operating temperatures, between – 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2018
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 4611-007
October 31, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 007: Nickel plated copper - Operating temperatures, between – 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.
February 29, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 007: Nickel plated copper - Operating temperatures, between –65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.

References

Advertisement