BSI - BS EN 4611-007
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 007: Nickel plated copper - Operating temperatures, between –65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 29 February 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
October 31, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 007: Nickel plated copper - Operating temperatures, between – 65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.
BS EN 4611-007
February 29, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 007: Nickel plated copper - Operating temperatures, between –65 °C and 150 °C - Dual extruded wall for open applications - UV laser printable - Product standard
A description is not available for this item.