IEC 60684-3-205
Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 205: Heat-shrinkable chlorinated polyolefin sleeving, flame retarded, nominal shrink ratio 1,7:1 and 2:1
| Organization: | IEC |
| Publication Date: | 1 June 2011 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of IEC 60684 gives the requirements for one type of heat-shrinkable chlorinated polyolefin sleeving, flame retarded, nominal shrink ratio 1,7:1 and 2:1 for use at temperatures up to 120 °C.
These sleevings are normally supplied with internal diameters up to 102 mm, and the standard colour is black.
Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Tables 3, 4 and 5 except for dimensions and mass, and Table 6, as applicable.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone
Document History