NPFC - MIL-DTL-45913
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
active, Most Current
Buy Now
Organization: | NPFC |
Publication Date: | 14 June 2011 |
Status: | active |
Page Count: | 11 |
scope:
This specification establishes mechanical and performance requirements for prevailing-torque hexagon locknuts.
intended Use:
A prevailing-torque type locknut is a nut which is frictionally resistant to rotation due to a self-contained prevailing-torque (locking) feature, and not because of a compressive load... View More
Document History
May 19, 2021
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A prevailing-torque type locknut is a nut which is frictionally resistant to rotation due to a self-contained prevailing-torque (locking) feature, and not because of a compressive load developed...
October 24, 2016
Nuts, Self-Locking, Hexagon, Prevailing Torque
A description is not available for this item.
MIL-DTL-45913
June 14, 2011
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A prevailing-torque type locknut is a nut which is frictionally resistant to rotation due to a self-contained prevailing-torque (locking) feature, and not because of a compressive load developed...
April 30, 1998
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
This specification establishes mechanical and performance requirements for prevailing-torque hexagon locknuts.
Locknuts should be of the following types, grades and series (see 6.2).
Type I Nut,...
February 1, 1994
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.
April 2, 1986
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.
October 28, 1970
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A prevailing-torque type locknut is a nut which is frictionally resistant to rotation due to a self-contained prevailing-torque feature, and not because of a compressive load developed against the...
November 18, 1968
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.
March 8, 1968
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.
March 15, 1967
NUTS, SELF-LOCKING, HEXAGON, PREVAILING TORQUE
A description is not available for this item.