DIN EN 4593
Aerospace series - Paints and varnishes - Determination of solar absorptance; German and English version EN 4593:2011
| Organization: | DIN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This European Standard specifies the method of test for determining the solar absorptance of paints and varnishes.
The test procedure determines the amount of energy reflected by the material in the range of wavelengths at which there is energy from the sun hitting the Earth's surface, and with the aid of a standard solar spectrum it allows a calculation to determine the solar absorptance which can then be used to determine the efficiency of solar heat reflecting paints.
The procedure is applicable to products intended for use in aerospace applications.
Document History