UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 15624

Railway applications - Braking - Empty-loaded changeover devices

active, Most Current
Buy Now
Organization: SNV
Publication Date: 1 January 2011
Status: active
Page Count: 34
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents the point at which the vehicle is classed as "loaded" and thereby requires the brake force to be adjusted accordingly to achieve the required brake performance. This European Standard also covers manually operated emptyloaded changeover devices and the associated changeover plates.

This European Standard specifies the requirements for the design, dimensions, manufacture and testing of empty-loaded changeover devices.

Document History

June 1, 2021
Railway applications - Braking - Empty-loaded changeover devices
This document is applicable to empty-loaded changeover devices. The purpose of such devices is the generation of a load-related signal which causes the brake performance to be adjusted to the current...
SN EN 15624
January 1, 2011
Railway applications - Braking - Empty-loaded changeover devices
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents...
May 1, 2009
Railway applications - Braking - Empty-loaded changeover devices
A description is not available for this item.

References

Advertisement