UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 10414-2

Erdoel- und Erdgasindustrie - Feldpruefung von Bohrfluessigkeiten - Teil 2: Fluessigkeiten auf Oelbasis (ISO 10414-2:2011); Englische Fassung EN ISO 10414-2:2011, nur auf CD-ROM

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2011
Status: active
Page Count: 175
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 10414 provides standard procedures for determining the following characteristics of oil-based drilling fluids:

a) drilling fluid density (mud weight);

b) viscosity and gel strength;

c) filtration;

d) oil, water and solids concentrations;

e) alkalinity, chloride concentration and calcium concentration;

f) electrical stability;

g) lime and calcium concentrations, calcium chloride and sodium chloride concentrations;

h) low-gravity solids and weighting material concentrations.

The annexes provide additional test methods or examples that can optionally be used for the determination of:

- shear strength (Annex A);

- oil and water concentrations from cuttings (Annex B);

- drilling fluid activity (Annex C);

- aniline point (Annex D);

- lime, salinity and solids concentration (Annex E);

- sampling, inspection and rejection (Annex F);

- rig-site sampling (Annex G);

- cuttings activity (Annex H);

- active sulphides (Annex I);

- calibration and verification of glassware, thermometers, viscometers, retort kit cups and drilling fluid balances (Annex J);

- permeability plugging apparatus with set-screw secured end cap (Annex K);

- permeability plugging apparatus with threaded end cap (Annex L);

- elastomer compatibility (Annex M);

- sand content of oil-based fluid (Annex N);

- identification and monitoring of weight-material sag (Annex O);

- oil-based drilling fluid test report form (Annex P).

Document History

DIN EN ISO 10414-2
September 1, 2011
Erdoel- und Erdgasindustrie - Feldpruefung von Bohrfluessigkeiten - Teil 2: Fluessigkeiten auf Oelbasis (ISO 10414-2:2011); Englische Fassung EN ISO 10414-2:2011, nur auf CD-ROM
This part of ISO 10414 provides standard procedures for determining the following characteristics of oil-based drilling fluids: a) drilling fluid density (mud weight); b) viscosity and gel...
June 1, 2010
Petroleum and natural gas industries - Field testing of drillings fluids - Part 2: Oil-based fluids (ISO/DIS 10414-2:2010); English version prEN ISO 10414-2:2010, only on CD-ROM
A description is not available for this item.
March 1, 2006
Petrol and natural gas industries - Field testing of drillings fluids - Part 2: Oil-based fluids (ISO/DIS 10414-2:2005); English version prEN ISO 10414-2:2005
A description is not available for this item.

References

Advertisement