DIN EN ISO 10773
Clay geosynthetic barriers - Determination of permeability to gases (ISO 10773:2011)
| Organization: | DIN |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This International Standard specifies a method for measuring gas flow through a clay geosynthetic barrier.
As clay geosynthetic barriers are used to contain gases in long-term applications, this test especially focuses on the steady state of the phenomenon.
The test is conducted with nitrogen, e.g. N2 (η = 1,75 × 10−5 Pa.s, ρ = 1,15 kg/m3 at 20 °C).
The test method and described apparatus allow the measurement of gas flows in the range 0,1 ml/min to 5 l/min on specimens with moisture contents in the range of 90 % to 130 %.
Document History