DIN EN ISO 9863-1
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO 9863-1:2016 + Amd.1:2019) (includes Amendment A1:2019)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Geotextiles): | 59.080.70 |
Document History
DIN EN ISO 9863-1
April 1, 2020
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO 9863-1:2016 + Amd.1:2019) (includes Amendment A1:2019)
A description is not available for this item.
May 1, 2019
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers - AMENDMENT 1 (ISO 9863-1:2016/DAM 1:2019); German and English version EN ISO 9863-1:2016/prA1:2019
A description is not available for this item.
December 1, 2016
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO 9863-1:2016)
This part of ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
May 1, 2005
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO 9863-1:2005)
A description is not available for this item.