DIN EN ISO 9863-1/A1

Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers - AMENDMENT 1 (ISO 9863-1:2016/DAM 1:2019); German and English version EN ISO 9863-1:2016/prA1:2019

inactive
Organization: DIN
Publication Date: 1 May 2019
Status: inactive
Page Count: 9
ICS Code (Geotextiles): 59.080.70

Document History

April 1, 2020
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO 9863-1:2016 + Amd.1:2019) (includes Amendment A1:2019)
A description is not available for this item.
DIN EN ISO 9863-1/A1
May 1, 2019
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers - AMENDMENT 1 (ISO 9863-1:2016/DAM 1:2019); German and English version EN ISO 9863-1:2016/prA1:2019
A description is not available for this item.
December 1, 2016
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO 9863-1:2016)
This part of ISO 9863 specifies a method for the determination of the thickness of geosynthetics at specified pressures and specified load plate areas or under specified point loads. It defines the...
May 1, 2005
Geosynthetics - Determination of thickness at specified pressures - Part 1: Single layers (ISO 9863-1:2005)
A description is not available for this item.
Advertisement