CENELEC - EN 61937-3
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
inactive, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 August 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
This part of IEC 61937 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats.
Document History
EN 61937-3
August 1, 2009
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 3: Non-linear PCM bitstreams according to the AC-3 and enhanced AC-3 formats
This part of IEC 61937 describes the method used to convey non-linear PCM bitstreams encoded according to the AC-3 and enhanced AC-3 formats.
October 1, 2003
Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 Part 3: Non-linear PCM bitstreams according to the AC-3 format
A description is not available for this item.