CENELEC - EN IEC 60958-3
Digital audio interface - Part 3: Consumer applications
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
scope:
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
NOTE When used in a consumer digital processing environment, the interface is primarily intended to carry stereophonic programmes, with a resolution of up to 20 bits per sample, an extension to 24 bits per sample being possible.
Document History
EN IEC 60958-3
October 1, 2021
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
NOTE When used in a consumer digital processing...
October 1, 2006
Digital audio interface Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
NOTE When used in a consumer digital processing...
October 1, 2006
Digital audio interface Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.
NOTE When used in a consumer digital processing...
October 1, 2006
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.
April 1, 2003
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.
March 1, 2000
Digital Audio Interface Part 3: Consumer Applications
A description is not available for this item.
March 1, 2000
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.