CENELEC - EN 60958-3

Digital Audio Interface - Part 3: Consumer Applications

inactive
Organization: CENELEC
Publication Date: 1 March 2000
Status: inactive
Page Count: 48
ICS Code (Audio systems): 33.160.30

Document History

October 1, 2021
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
October 1, 2006
Digital audio interface Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
October 1, 2006
Digital audio interface Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
October 1, 2006
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.
April 1, 2003
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.
March 1, 2000
Digital Audio Interface Part 3: Consumer Applications
A description is not available for this item.
EN 60958-3
March 1, 2000
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.
Advertisement