CENELEC - EN 60958-3

Digital audio interface Part 3: Consumer applications

inactive
Organization: CENELEC
Publication Date: 1 October 2006
Status: inactive
Page Count: 68
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1.

NOTE When used in a consumer digital processing environment, the interface is primarily intended to carry stereophonic programmes, with a resolution of up to 20 bits per sample, an extension to 24 bits per sample being possible.

Document History

October 1, 2021
Digital audio interface - Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
October 1, 2006
Digital audio interface Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
EN 60958-3
October 1, 2006
Digital audio interface Part 3: Consumer applications
This part of IEC 60958 specifies the consumer application of the interface for the interconnection of digital audio equipment defined in IEC 60958-1. NOTE When used in a consumer digital processing...
October 1, 2006
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.
April 1, 2003
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.
March 1, 2000
Digital Audio Interface Part 3: Consumer Applications
A description is not available for this item.
March 1, 2000
Digital Audio Interface - Part 3: Consumer Applications
A description is not available for this item.

References

Advertisement