MODUK - DEF STAN 91-27
Grease, Automotive and Artillery NATO Code: G-403 Joint Service Designation: XG-279
active, Most Current
Buy Now
Organization: | MODUK |
Publication Date: | 28 February 2003 |
Status: | active |
Page Count: | 10 |
scope:
This Defence Standard specifies the requirements for one grade of grease for use as a general purpose lubricant for automotive and artillery applications, over the temperature range minus 54°C to plus 105°C.
Document History
DEF STAN 91-27
February 28, 2003
Grease, Automotive and Artillery NATO Code: G-403 Joint Service Designation: XG-279
This Defence Standard specifies the requirements for one grade of grease for use as a general purpose lubricant for automotive and artillery applications, over the temperature range minus 54°C to...
February 28, 2003
Grease, Automotive and Artillery NATO Code: G-403 Joint Service Designation: XG-279
This Defence Standard specifies the requirements for one grade of grease for use as a general purpose lubricant for automotive and artillery applications, over the temperature range minus 54O C to...
October 3, 1997
Grease, Automotive and Artillery NATO Code:G-403 Joint Service Designation: XG-279
A description is not available for this item.
January 1, 1976
Grease, Automotive and Artillery NATO Code No: G-403 Joint Service Designation: XG-279
This Standard relates to one grade of grease intended primarily for use as a general purpose lubricant for automotive and artillery applications, where the operating temperature ranges from minus...