NPFC - A-A-59658
BEARINGS, ROLLER, TAPERED, DOUBLE ROW, STRAIGHT BORE, TWO SINGLE CONES WITH CONTACTING FRONT FACES SLOTTED AND CHAMFERED FOR LUBRICATION, ONE DOUBLE CUP WITH LUBRICATION HOLES AND GROOVE (TYPE TNASW)
| Organization: | NPFC |
| Publication Date: | 8 September 2011 |
| Status: | active |
| Page Count: | 8 |
scope:
This commercial item description (CID) covers government acquisition requirements for complete (cone with rollers and cup) double row, tapered, roller bearings with straight bore, two single cones with contacting front faces slotted and chamfered for lubrication, one double cup with lubrication holes and groove (type TNASW) for general purpose use. These bearings are not intended for use in special precision applications such as on aircraft, precision ordnance, or submarine equipment.
Document History