UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 50525-2-82

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-82: Cables for general applications - Cables with crosslinked elastomeric insulation for decorative chains

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2011
Status: active
Page Count: 14
ICS Code (Cables): 29.060.20
scope:

This European Standard applies to polychloroprene, or other equivalent synthetic elastomer, sheathed cables.

The cables are of rated voltages U0/U up to and including 300/500 V.

The cables are intended for use as decorative chains and with designated lampholders.

NOTE 1 Cables to Type H03RN-F are for use with designated lampholders only. The 0,5 mm2 size is for use with miniaturised lampholders; the 0,75 mm2 size is for use with E 14 lampholders. See also HD 516.

The maximum conductor operating temperature for each of the cables in this standard is 60 °C.

NOTE 2 HD 516 contains extensive guidance on the safe use of cables in this standard.

This EN 50525-2-82 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

EN 50525-2-82
May 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-82: Cables for general applications - Cables with crosslinked elastomeric insulation for decorative chains
This European Standard applies to polychloroprene, or other equivalent synthetic elastomer, sheathed cables. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are...

References

Advertisement