CENELEC - EN 50363-2-1

Insulating, sheathing and covering materials for low voltage energy cables Part 2-1: Cross-linked elastomeric sheathing compounds

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2005
Status: active
Page Count: 12
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of EN 50363 specifies the requirements for the physical properties of the cross-linked elastomeric sheathing compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50396.

Document History

EN 50363-2-1
November 1, 2005
Insulating, sheathing and covering materials for low voltage energy cables Part 2-1: Cross-linked elastomeric sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the cross-linked elastomeric sheathing compounds given in Table 1. The relevant test methods are given in EN 60811...
November 1, 2005
Insulating, sheathing and covering materials for low voltage energy cables Part 2-1: Cross-linked elastomeric sheathing compounds
A description is not available for this item.

References

Advertisement