CEN - EN 15869-3

Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 3: On-board unit, additional requirements

active, Most Current
Organization: CEN
Publication Date: 1 June 2019
Status: active
Page Count: 16
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This document applies in connection with EN 15869-1 for the supply of berthed inland navigation vessels with electrical energy from shore.

This document specifies additional requirements for the shore connection cable and the feeding unit of the electrical shore connection.

Document History

EN 15869-3
June 1, 2019
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 3: On-board unit, additional requirements
This document applies in connection with EN 15869-1 for the supply of berthed inland navigation vessels with electrical energy from shore. This document specifies additional requirements for the...
February 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 3: On-board unit, safety requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of threephase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...

References

Advertisement