CEN - EN 15869-1

Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 1: General requirements

active, Most Current
Organization: CEN
Publication Date: 1 June 2019
Status: active
Page Count: 16
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This document specifies requirements for electrical installations for the shore supply of berthing inland navigation vessels with electrical energy, three-phase current 400 V, 50 Hz with a rated current of up to 125 A.

This document applies to the supply of inland navigation vessels in ports and moorings for commercial inland navigation.

This document specifies general requirements and contains information on the billing procedure.

For the supply of small craft and houseboats in marinas and similar installations the requirements of HD 60364-7-709 apply.

For electrical shore connections with a current rating more than 125 A, which are suitable for passenger ships with hotel operation, EN 16840 applies.

The requirements for the HD 60364 series and HD 384 series generally apply to low-voltage systems on shore. A detailed list of the relevant parts is given in the Bibliography.

Document History

EN 15869-1
June 1, 2019
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 1: General requirements
This document specifies requirements for electrical installations for the shore supply of berthing inland navigation vessels with electrical energy, three-phase current 400 V, 50 Hz with a rated...
February 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 1: General requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of three-phase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...

References

Advertisement