CEN - EN 16840

Inland navigation vessels - Electrical shore connection, three-phase current 400 V, 50 Hz, at least 250 A

active, Most Current
Organization: CEN
Publication Date: 1 March 2017
Status: active
Page Count: 26
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ICS Code (Construction of waterways, ports and dykes): 93.140
scope:

This European Standard specifies requirements relating to electrical installations for the supply of electrical power (three-phase AC - 400 V, 50 Hz and with a rated current of at least 250 A) to vessels in port.

Annex A stipulates general and safety requirements relating to the shore-based section of the electrical shore connection.

Annex B stipulates general and safety requirements relating to the shore-based connecting cables and to the onboard section of the electrical shore connection.

Annex C contains information concerning the dimensioning of shore-based connecting cables.

The requirements according to the HD 60364 and HD 384 series of standards generally apply to shore-based lowvoltage equipment.

Document History

EN 16840
March 1, 2017
Inland navigation vessels - Electrical shore connection, three-phase current 400 V, 50 Hz, at least 250 A
This European Standard specifies requirements relating to electrical installations for the supply of electrical power (three-phase AC - 400 V, 50 Hz and with a rated current of at least 250 A) to...

References

Advertisement