SNV - SN EN 15869-1
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 1: General requirements
| Organization: | SNV |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Inland navigation vessels): | 47.060 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This document specifies requirements for electrical installations for the shore supply of berthing inland navigation vessels with electrical energy, three-phase current 400 V, 50 Hz with a rated current of up to 125 A. This document applies to the supply of inland navigation vessels in ports and moorings for commercial inland navigation. This document specifies general requirements and contains information on the billing procedure. For the supply of small craft and houseboats in marinas and similar installations the requirements of HD 60364-7-709 apply. For electrical shore connections with a current rating more than 125 A, which are suitable for passenger ships with hotel operation, EN 16840 applies. The requirements for the HD 60364 series and HD 384 series generally apply to low-voltage systems on shore. A detailed list of the relevant parts is given in the Bibliography.
Document History