SNV - SN EN 15869-1

Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 1: General requirements

inactive
Organization: SNV
Publication Date: 1 June 2010
Status: inactive
Page Count: 12
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of three-phase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation vessels.

This part of the European Standard specifies general requirements and contains information on the settlement method.

Document History

January 1, 2020
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 1: General requirements
This document specifies requirements for electrical installations for the shore supply of berthing inland navigation vessels with electrical energy, three-phase current 400 V, 50 Hz with a rated...
SN EN 15869-1
June 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 1: General requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of three-phase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...
Advertisement