CENELEC - PRHD 60364-7-730

Low-voltage electrical installations - Part 7-730: Requirements for special installations or locations - Onshore units of electrical shore connections for inland navigation vessels

pending, Most Current
Organization: CENELEC
Publication Date: 1 April 2021
Status: pending
Page Count: 16
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

The particular requirements specified in this part of HD 60364 apply to on-shore installations dedicated to supply inland navigation vessels for commercial and administrative purpose, berthed in ports and berths.

For single- and three-phase supplies to pleasure craft, use HD 60364-7-709.

This document applies to the electric installations specified in EN 15869-1, EN 15869-2 and EN 16840.

Additional requirements which are not related to electrical requirements are given in EN 15869-1, EN 15869-2 and EN 16840.

The particular requirements do not apply to the on-board installations of inland navigation vessels, including the shore-connection cables. Additional requirements on the on-board installation are given in EN 15869-3.

Document History

PRHD 60364-7-730
April 1, 2021
Low-voltage electrical installations - Part 7-730: Requirements for special installations or locations - Onshore units of electrical shore connections for inland navigation vessels
The particular requirements specified in this part of HD 60364 apply to on-shore installations dedicated to supply inland navigation vessels for commercial and administrative purpose, berthed in...

References

Advertisement