BSI - BS EN 15869-2
Inland navigation vessels – Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A Part 2: On-shore unit, additional requirements
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Inland navigation vessels): | 47.060 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
| ICS Code (Construction of waterways, ports and dykes): | 93.140 |
Document History
BS EN 15869-2
June 30, 2019
Inland navigation vessels – Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A Part 2: On-shore unit, additional requirements
A description is not available for this item.
January 31, 2013
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz Part 2: Onshore unit, safety requirements
A description is not available for this item.