BSI - BS EN 15869-2

Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz Part 2: Onshore unit, safety requirements

inactive
Buy Now
Organization: BSI
Publication Date: 31 January 2013
Status: inactive
Page Count: 16
ICS Code (Inland navigation vessels): 47.060
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ICS Code (Construction of waterways, ports and dykes): 93.140

Document History

June 30, 2019
Inland navigation vessels – Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A Part 2: On-shore unit, additional requirements
A description is not available for this item.
BS EN 15869-2
January 31, 2013
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz Part 2: Onshore unit, safety requirements
A description is not available for this item.

References

Advertisement