CEN - EN 15869-3
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 3: On-board unit, safety requirements
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Inland navigation vessels): | 47.060 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of threephase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation vessels.
This part of the European Standard specifies safety requirements for the connection cable and the on-board unit of the electrical shore connection.
Document History
June 1, 2019
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 3: On-board unit, additional requirements
This document applies in connection with EN 15869-1 for the supply of berthed inland navigation vessels with electrical energy from shore.
This document specifies additional requirements for the...
EN 15869-3
February 1, 2010
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 3: On-board unit, safety requirements
This European Standard specifies requirements applicable to equipment for shore-to-vessel supply of threephase 400 V electrical power up to 63 A and a frequency of 50 Hz to berthed inland navigation...