IEEE C50.12
Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications Rated 5 MVA and Above
| Organization: | IEEE |
| Publication Date: | 22 September 2005 |
| Status: | active |
| Page Count: | 45 |
scope:
The requirements in this standard apply to all types of 50 Hz and 60 Hz salient-pole synchronous generators and generator/motors rated 5 MVA and above to be used for hydraulic turbine or hydraulic pump/turbine applications.
Salient-pole generators and generator/motors below this rating are generally covered by NEMA MG 1-2003 [B13].1
1The numbers in brackets correspond to those of the Bibliography in Annex A.
Document History