NSF 49
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
active, Most Current
Buy Now
| Organization: | NSF |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 44 |
Document History
August 9, 2022
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to Biosafety Levels 1, 2, 3, or 4. It also defines the tests...
January 1, 2022
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
January 1, 2022
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
January 1, 2022
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
September 1, 2020
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to Biosafety Levels 1, 2, 3, or 4. It also defines the tests...
January 1, 2020
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
August 1, 2019
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to Biosafety Levels 1, 2, 3, or 4. It also defines the tests...
NSF 49
January 1, 2019
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
March 5, 2018
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to Biosafety Levels 1, 2, 3, or 4. It also defines the tests...
June 24, 2016
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
September 19, 2014
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
July 7, 2012
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
November 8, 2011
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
November 29, 2010
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
September 16, 2010
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
June 1, 2009
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
October 1, 2008
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
January 24, 2007
Class II (laminar flow) biosafety cabinetry – Field testing annex
A description is not available for this item.
September 29, 2004
Class II (laminar flow) biosafety cabinetry
A description is not available for this item.
September 29, 2004
Class II (laminar flow) biosafety cabinetry
A description is not available for this item.
February 24, 2004
Class II (laminar flow) biosafety cabinetry
A description is not available for this item.
February 24, 2004
Class II (laminar flow) biosafety cabinetry
A description is not available for this item.
February 1, 2003
Class II (Laminar Flow) Biohazard Cabinetry
A description is not available for this item.
February 1, 2003
Class II (Laminar Flow) Biohazard Cabinetry
A description is not available for this item.
February 1, 2003
Class II (Laminar Flow) Biohazard Cabinetry
A description is not available for this item.