NSF 49

Biosafety Cabinetry: Design, Construction, Performance, and Field Certification

inactive
Buy Now
Organization: NSF
Publication Date: 29 November 2010
Status: inactive
Page Count: 156
scope:

This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests that shall be passed by such cabinetry to meet this Standard. This Standard includes basic requirements for the design, construction, and performance of biosafety cabinets that are intended to provide personnel, product, and environmental protection; reliable operation; durability and structural stability; cleanability; limitations on noise level; illumination; vibration; and motor/blower performance.

Minimum requirements

Cabinets qualifying under this Standard shall have passed all of the designated tests. Units with component parts covered under existing NSF standards or criteria shall conform to those applicable requirements.

Variations in design and construction

Cabinetry varying in design, construction, or installation of accessory equipment may qualify under this Standard, if appropriate tests and investigations indicate that the equipment is durable and reliable, can be cleaned and decontaminated, and performs in conformance to this Standard. Such equipment shall meet the requirements for materials and finishes in this Standard.

Major modifications require appropriate tests for conformance. Major modifications include, but are not limited to, changes in the following: location or capacity or quantity or all three of blower/motor(s); size or design or both of air plenums; position of High Efficiency Particulate Air (HEPA) filters; position or redesign of work surface; work area intake and exhaust air grilles; window placement or design; access opening size; location and size of exhaust port; and built-in accessory equipment (centrifuges, ultraviolet lighting, supports for intravenous drug container, arm rests, etc.). Relocation of utility service equipment (electrical outlets, petcocks, etc.) is not considered a major modification if other provisions of this Standard are not compromised.

Document History

49
August 9, 2022
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to Biosafety Levels 1, 2, 3, or 4. It also defines the tests...
January 1, 2022
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
January 1, 2022
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
January 1, 2022
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
49
September 1, 2020
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to Biosafety Levels 1, 2, 3, or 4. It also defines the tests...
January 1, 2020
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
August 1, 2019
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to Biosafety Levels 1, 2, 3, or 4. It also defines the tests...
January 1, 2019
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
March 5, 2018
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to Biosafety Levels 1, 2, 3, or 4. It also defines the tests...
June 24, 2016
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
September 19, 2014
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
July 7, 2012
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
November 8, 2011
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
NSF 49
November 29, 2010
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
September 16, 2010
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
This Standard applies to Class II (laminar flow) biosafety cabinetry designed to minimize hazards inherent in work with agents assigned to biosafety levels 1, 2, 3, or 4. It also defines the tests...
June 1, 2009
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
October 1, 2008
Biosafety Cabinetry: Design, Construction, Performance, and Field Certification
A description is not available for this item.
January 24, 2007
Class II (laminar flow) biosafety cabinetry – Field testing annex
A description is not available for this item.
49A
September 29, 2004
Class II (laminar flow) biosafety cabinetry
A description is not available for this item.
September 29, 2004
Class II (laminar flow) biosafety cabinetry
A description is not available for this item.
February 24, 2004
Class II (laminar flow) biosafety cabinetry
A description is not available for this item.
February 24, 2004
Class II (laminar flow) biosafety cabinetry
A description is not available for this item.
49E
February 1, 2003
Class II (Laminar Flow) Biohazard Cabinetry
A description is not available for this item.
February 1, 2003
Class II (Laminar Flow) Biohazard Cabinetry
A description is not available for this item.
49E
February 1, 2003
Class II (Laminar Flow) Biohazard Cabinetry
A description is not available for this item.

References

Advertisement