ASTM International - ASTM B833-13

Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 5
ICS Code (Surface treatment): 25.220.20
scope:

1.1 This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire provided under this specification is intended for use in oxy-fuel and electric arc thermal spraying equipment. Additional zinc alloy compositions used in thermal spraying primarily for electronic applications are found in Specification B943.

1.2 Zinc alloy wire compositions used in thermal spraying primarily for electronic applications are found in Specification B943.

1.3 Zinc alloy wire compositions used as solders are found in Specification B907.

1.4 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire provided... View More

Document History

May 1, 2025
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel
1.1 This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire...
April 1, 2020
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel
1.1 This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire...
ASTM B833-13
February 1, 2013
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel
1.1 This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire...
October 1, 2009
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel
1.1 This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire...
December 1, 2006
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel
1.1 This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire...
November 1, 2005
Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel
1.1 This specification covers zinc and zinc alloy wire used in depositing zinc and zinc alloy coatings by thermal spraying (metallizing). Zinc and zinc alloy wire provided under this specification is...
November 10, 2001
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing)
1.1 This specification covers zinc and zinc alloy wire used in depositing zinc coatings by thermal spraying (metallizing). Zinc and zinc alloy wire provided under this specification is intended for...
November 10, 2001
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing)
1.1 This specification covers zinc and zinc alloy wire used in depositing zinc coatings by thermal spraying (metallizing). Zinc and zinc alloy wire provided under this specification is intended for...
November 10, 2001
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing)
1.1 This specification covers zinc and zinc alloy wire used in depositing zinc coatings by thermal spraying (metallizing). Zinc and zinc alloy wire provided under this specification is intended for...
November 10, 2001
Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing)
1.1 This specification covers zinc and zinc alloy wire used in depositing zinc coatings by thermal spraying (metallizing). Zinc and zinc alloy wire provided under this specification is intended for...
Advertisement