FORD WSS-M2G389-A
ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 26 September 2019 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature and is fully cured using an autoclave process.
Document History
FORD WSS-M2G389-A
September 26, 2019
ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature and is...
August 28, 2018
ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature and is...
May 16, 2014
ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature and is...
December 9, 2002
ADHESIVE, PRESSURE SENSITIVE, STRUCTURAL BONDING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature...
June 13, 1996
ADHESIVE, PRESSURE SENSITIVE FILM, STRUCTURAL BONDING
1. SCOPE The material defined by this specification is a pressure sensitive adhesive film which is heat cured to provide a structural bond. The tape exhibits excellent shelf life at room temperature...