DS/EN ISO 3506-1
Fasteners – Mechanical properties of corrosion-resistant stainless steel fasteners – Part 1: Bolts, screws and studs with specified grades and property classes (ISO 3506-1:2020)
| Organization: | DS |
| Publication Date: | 21 April 2020 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the mechanical and physical properties of bolts, screws and studs, with coarse pitch thread and fine pitch thread, made of corrosion-resistant stainless steels, when tested at the ambient temperature range of 10 °C to 35 °C. It specifies property classes in relation to austenitic, martensitic, ferritic and duplex (austenitic-ferritic
Document History