DIN EN ISO 9809-2
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1100 MPa (ISO 9809-2:2019)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
DIN EN ISO 9809-2
February 1, 2020
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1100 MPa (ISO 9809-2:2019)
A description is not available for this item.
July 1, 2018
Gas cylinders and tubes - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1100 MPa (ISO/DIS 9809-2:2018); German and English version prEN ISO 9809-2:2018
A description is not available for this item.
October 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2010)
A description is not available for this item.