DIN EN ISO 9809-2

Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2010)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2010
Status: inactive
Page Count: 56
ICS Code (Gas cylinders): 23.020.35

Document History

February 1, 2020
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1100 MPa (ISO 9809-2:2019)
A description is not available for this item.
July 1, 2018
Gas cylinders and tubes - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1100 MPa (ISO/DIS 9809-2:2018); German and English version prEN ISO 9809-2:2018
A description is not available for this item.
DIN EN ISO 9809-2
October 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2010)
A description is not available for this item.

References

Advertisement