DIN EN ISO 18119

Gas cylinders - Seamless steel and seamless aluminium-alloy gas cylinders and tubes - Periodic inspection and testing (ISO 18119:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2019
Status: active
Page Count: 65
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the requirements for periodic inspection and testing to verify the integrity of cylinders and tubes to be re-introduced into service for a further period of time.

This document is applicable to seamless steel and seamless aluminium-alloy transportable gas cylinders (single or those that comprise a bundle) intended for compressed and liquefied gases under pressure, of water capacity from 0,5 l up to 150 l and to seamless steel and seamless aluminium-alloy transportable gas tubes (single or those that comprise a bundle) intended for compressed and liquefied gases under pressure, of water capacity greater than 150 l. It also applies, as far as practical, to cylinders of less than 0,5 l water capacity.

This document does not apply to the periodic inspection and maintenance of acetylene cylinders or to the periodic inspection and testing of composite cylinders.

NOTE Unless noted by exception, the use of the word "cylinder" in this document refers to both cylinders and tubes.

Document History

May 1, 2023
Gas cylinders - Seamless steel and seamless aluminium-alloy gas cylinders and tubes - Periodic inspection and testing - Amendment 2 (ISO 18119:2018/DAM 2:2023); German and English version EN ISO 18119:2018/prA2:2023
A description is not available for this item.
September 1, 2021
Gas cylinders - Seamless steel and seamless aluminium-alloy gas cylinders and tubes - Periodic inspection and testing (ISO 18119:2018 + Amd.1:2021) (includes Amendment :2021)
A description is not available for this item.
June 1, 2020
Gas cylinders - Seamless steel and seamless aluminium-alloy gas cylinders and tubes - Periodic inspection and testing - Amendment 1 (ISO 18119:2018/DAM 1:2020); German and English version EN ISO 18119:2018/prA1:2020
A description is not available for this item.
DIN EN ISO 18119
February 1, 2019
Gas cylinders - Seamless steel and seamless aluminium-alloy gas cylinders and tubes - Periodic inspection and testing (ISO 18119:2018)
This document specifies the requirements for periodic inspection and testing to verify the integrity of cylinders and tubes to be re-introduced into service for a further period of time. This...
December 1, 2016
Gas cylinders - Seamless steel and aluminium-alloy gas cylinders and tubes - Periodic inspection and testing (ISO/DIS 18119.2:2016); German and English version prEN ISO 18119:2016
A description is not available for this item.
August 1, 2015
Gas cylinders - Seamless steel and aluminium-alloy gas cylinders and tubes - Periodic inspection and testing (ISO/DIS 18119:2015); German and English version prEN ISO 18119:2015
A description is not available for this item.

References

Advertisement