GMW17247
Polycarbonate + Poly(Butylene Terephthalate), 10% Glass Fiber Reinforced, Impact Modified, Weatherable
| Organization: | GMW |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of an engineering thermoplastic, 10% glass fiber reinforced, impact modified, injection molding grade, pellet form, weatherable Polycarbonate (PC) and Poly(butylene terephthalate) (PBT) blend.
Paintability.
Plastics used for painted applications are required to meet paint performance requirements for new plastic materials per GMW16172. Additionally, painted plastic parts are required to meet painted plastic parts performance requirements per GMW14797.
Symbols.
The material abbreviation according to ISO 11469 is >PC+PBT-I-GF10<.
Applicability.
Typical applications include: Door handle assembly.
Document History