CEI EN IEC 62271-209
High-voltage switchgear and controlgear Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
CEI EN IEC 62271-209
January 1, 2020
High-voltage switchgear and controlgear Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
A description is not available for this item.
April 1, 2009
High-voltage switchgear and controlgear Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cableterminations
La presente Norma è applicabile all’assieme di connessione tra i cavi con isolamento in olio fluido ed estruso e le apparecchiature in involucro metallico isolate in gas (GIS), in esecuzione monofase...