ISO/IEC/IEEE 12207-2
Systems and software engineering — Software life cycle processes — Part 2: Relation and mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008
| Organization: | ISO |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 278 |
| ICS Code (Software): | 35.080 |
scope:
This document provides the mapping expressing corresponding relations between software life cycle processes in ISO/IEC/IEEE 12207:2017 and the processes in ISO/IEC 12207:2008.
These relations are demonstrated by means of mapping tables that show relationships between activities and tasks, and process outcomes.
This mapping assists users of ISO/IEC 12207:2008 to transition to using ISO/IEC/IEEE 12207:2017.
This document will help users understand the differences between the reference processes and requirements of the two editions of ISO/IEC/IEEE 12207, and any potential gaps or process enhancements that can be needed in seeking conformance to and/or using ISO/IEC/IEEE 12207:2017. Also, this document provides to such users the mapping which helps to identify corresponding process outcomes, activities and tasks of processes for software systems in ISO/IEC/IEEE 12207:2017.
The mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008 in this document can be used as a basis to continuously conduct, improve and extend current process assets including software specific process assets based on ISO/IEC 12207:2008 for effective implementation of ISO/IEC/IEEE 12207:2017. These process activities and tasks can be applied iteratively.
Document History