UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60076-22-3

Power transformers Part 22-3: Power transformer and reactor fittings - Insulating liquid to air heat exchangers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2019
Status: active
Page Count: 32
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076 applies to liquid to air heat exchangers, using forced air and forced liquid circuits, used on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without conservator for indoor or outdoor installation. It outlines the service conditions and the mechanical and electrical requirements that are common to this equipment.

It also outlines the operation requirements specific to this equipment as well as the preferred dimensions relevant for interchangeability and the type and routine tests to be performed.

Document History

CEI EN IEC 60076-22-3
October 1, 2019
Power transformers Part 22-3: Power transformer and reactor fittings - Insulating liquid to air heat exchangers
This part of IEC 60076 applies to liquid to air heat exchangers, using forced air and forced liquid circuits, used on liquid immersed power transformers according to IEC 60076-1 and reactors...

References

Advertisement